Yageo USA TVS Diodes P6SMB56CA/TR7

Description
TVS DIODE 47.8VWM 77VC DO214AA
Request a Quote Datasheet
Description
TVS DIODE 47.8VWM 77VC DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-P6SMB56CA/TR7TR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 47.8VWM 77VC DO214AA

TVS DIODE 47.8VWM 77VC DO214AA

Buy Now Datasheet
TVS Diodes - 13-P6SMB56CA/TR7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 47.8VWM 77VC DO214AA

TVS DIODE 47.8VWM 77VC DO214AA

Buy Now Datasheet
TVS Diodes - 13-P6SMB56CA/TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 47.8VWM 77VC DO214AA

TVS DIODE 47.8VWM 77VC DO214AA

Buy Now Datasheet
Tvs Diode, 600W, 47.8V, Bidir, Do-214Aa; Product Range Yageo - 29AH1248 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 47.8V, Bidir, Do-214Aa; Product Range Yageo
29AH1248
Tvs Diode, 600W, 47.8V, Bidir, Do-214Aa; Product Range Yageo 29AH1248
TVS DIODE, 600W, 47.8V, BIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:47.8V; Clamping Voltage Vc Max:77V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 47.8V, BIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:47.8V; Clamping Voltage Vc Max:77V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB56CA/TR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB56CA/TR7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB56CA/TR7
P6SMB DO214AA, BIDIRECTIONAL 56V

P6SMB DO214AA, BIDIRECTIONAL 56V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-P6SMB56CA/TR7TR-ND 29AH1248 P6SMB56CA/TR7
Product Name TVS Diodes Tvs Diode, 600W, 47.8V, Bidir, Do-214Aa; Product Range Yageo Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMB; DO-214AA, SMB DO-214AA SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts
VC 77 volts 77 volts 77 volts
VBR 53.2 volts 53.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - 1V5KE200A - 905808-1V5KE200A - Win Source Electronics
Specs
Package DO-201; DO-201AD
Tj -55 to 175 C (-67 to 347 F)
View Details
In-vehicle network ESD protection diode - PESD1IVN-UX - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 26.5 volts
View Details
6 suppliers
TVS Diodes - 1349471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details