The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086036-P6SMB82A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 70.1V
Minimum Breakdown Voltage: 77.9V
Max Clamping Voltage: 113V
Peak Pulse Current(Ippm): 5.4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
113V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
113V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
113V Clamp 5.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 70.1VWM 113VC DO214AA
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB82A | 1086036-P6SMB82A | P6SMB82ALFDKR-ND | P6SMB82A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS - TVS - Diodes - P6SMB82A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | |||
| VC | 113 volts | 113 volts | 113 volts | 113 volts |
| VBR | 77.9 to 86.1 volts | 77.9 volts | 77.9 volts | 77.9 volts |
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| VWM | 70.1 volts |