103V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 64.1VWM 103VC DO214AA
TVS DIODE, BIDIR, 64.1V, 600W, DO-214AA ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB75CAHM3_A/H-ND | P6SMB75CAHM3_A/H | 82AH7749 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 64.1V, 600W, Do-214Aa Rohs Compliant Vishay |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 103 volts | 103 volts |