85V Clamp 7.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 53VWM 85VC DO214AA
TVS DIODE 53VWM 85VC DO214AA
TVS DIODE, 600W, 53V, BIDIR, DO-214AA ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-P6SMB62CATR-ND | 83AH2812 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 53V, Bidir, Do-214Aa Rohs Compliant Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 85 volts |