onsemi TVS Diodes P6SMB6.8AT3

Description
TVS ZENER UNIDIR 600W 6.8V SMB
Request a Quote Datasheet
Description
TVS ZENER UNIDIR 600W 6.8V SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6SMB6.8AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS ZENER UNIDIR 600W 6.8V SMB

TVS ZENER UNIDIR 600W 6.8V SMB

Buy Now Datasheet
Singapore, Singapore
600W 6.8V TVS Protection Diode
144-P6SMB6.8AT3
600W 6.8V TVS Protection Diode 144-P6SMB6.8AT3
600W TVS Diode, 6.8V DC, Unidirectional, SMB Product overview: P6SMB6.8AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB6.8AT3 can be used for catalog matching and distributor lookup.

600W TVS Diode, 6.8V DC, Unidirectional, SMB Product overview: P6SMB6.8AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB6.8AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB6.8AT3 - 1234713-P6SMB6.8AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB6.8AT3
1234713-P6SMB6.8AT3
TVS - TVS - Diodes - P6SMB6.8AT3 1234713-P6SMB6.8AT3
Manufacturer: ON Semiconductor Win Source Part Number: 1234713-P6SMB6.8AT3 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1234713-P6SMB6.8AT3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB6.8AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB6.8AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB6.8AT3
TVS ZENER UNIDIR 600W 6.8V SMB

TVS ZENER UNIDIR 600W 6.8V SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB6.8AT3OSTR-ND 144-P6SMB6.8AT3 1234713-P6SMB6.8AT3 P6SMB6.8AT3
Product Name TVS Diodes 600W 6.8V TVS Protection Diode TVS - TVS - Diodes - P6SMB6.8AT3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data