DIO TVS VBD 6.8V 600W UNIDIR SMB
DIO TVS VBD 6.8V 600W UNIDIR SMB
DIO TVS VBD 6.8V 600W UNIDIR SMB
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 5.8VWM 10.5VC DO214AA
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2445218 | P6SMB6.8ABBDKR-ND | P6SMB6.8A |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||
| RoHS Compliant | RoHS | ||
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Configuration | Single | ||
| Peak Pulse Power | 600 watts | 600 watts |