The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
828V Clamp 750mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 512VWM 828VC DO214AA
TVS DIODE 512VWM 828VC DO214AA
Win Source Part Number: 1219080-P6SMB600A
Category: Circuit Protection>TVS - Diodes
Series: P6SMB
Type: Zener
Package: Tape & Reel (TR)
Applications: Telecom
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 512V
Voltage - Breakdown (Min): 570V
Voltage - Clamping (Max) @ Ipp: 828V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 750mA
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 18-P6SMB600ATR
TVS DIODE 512VWM 828V DO214AA TR
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB600A | 18-P6SMB600ATR-ND | 1219080-P6SMB600A | P6SMB600A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 828 volts | 828 volts | 828 volts | 828 volts |
| VBR | 570 to 630 volts | 570 volts | 570 volts | 570 volts |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | SMB; DO-214AA (SMBJ) |