Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBxxA - P6SMB82AT3G P6SMB82AT3G

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6SMB series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.8 to 200 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode MOUNTING POSITION: Any
Request a Quote Datasheet
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6SMB series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.8 to 200 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode MOUNTING POSITION: Any
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBxxA - P6SMB82AT3G - P6SMB82AT3G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBxxA - P6SMB82AT3G
P6SMB82AT3G
Overvoltage Protection - TVS Diodes - Series: P6SMBxxA - P6SMB82AT3G P6SMB82AT3G
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6SMB series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.8 to 200 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode MOUNTING POSITION: Any

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6SMB series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.8 to 200 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode MOUNTING POSITION: Any

Supplier's Site Datasheet
Singapore, Singapore
600W 70.1V 403A TVS Protection Diode
144-P6SMB82AT3G
600W 70.1V 403A TVS Protection Diode 144-P6SMB82AT3G
Trans Voltage Suppressor Diode, 600W, 70.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, ROHS COMPLIANT, PLASTIC, CASE 403A-03, SMB, 2 PIN Product overview: P6SMB82AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 70.1V, 403A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 70.1V, 403A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB82AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 70.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, ROHS COMPLIANT, PLASTIC, CASE 403A-03, SMB, 2 PIN Product overview: P6SMB82AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 70.1V, 403A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 70.1V, 403A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB82AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB82AT3G - 1086039-P6SMB82AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB82AT3G
1086039-P6SMB82AT3G
TVS - TVS - Diodes - P6SMB82AT3G 1086039-P6SMB82AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1086039-P6SMB82AT3G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 260pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 70.1V Minimum Breakdown Voltage: 77.9V Max Clamping Voltage: 113V Peak Pulse Current(Ippm): 5.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086039-P6SMB82AT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 260pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 70.1V
Minimum Breakdown Voltage: 77.9V
Max Clamping Voltage: 113V
Peak Pulse Current(Ippm): 5.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety

Buy Now Datasheet
TVS Diodes - P6SMB82AT3GOS-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB

113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB82AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB82AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB82AT3G
TVS DIODE 70.1VWM 113VC SMB

TVS DIODE 70.1VWM 113VC SMB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB82AT3G 144-P6SMB82AT3G 1086039-P6SMB82AT3G P6SMB82AT3GOS-ND P6SMB82AT3G
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBxxA - P6SMB82AT3G 600W 70.1V 403A TVS Protection Diode TVS - TVS - Diodes - P6SMB82AT3G TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package SMB; SMB SMB; DO-214AA, SMB SMB; SMB
VWM 70.1 volts
IPPM 5.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2441982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-DFN0603-2
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4472 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - 1N4733A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers