11.3V Clamp 53.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
11.3V Clamp 53.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
11.3V Clamp 53.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 6.4VWM 11.3VC DO214AA
TVS DIODE 6.4VWM 11.3VC DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB7.5A-E3/52GIDKR-ND | P6SMB7.5A-E3/52 | P6SMB7.5A-E3/52 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 11.3 volts | 11.3 volts | 11.3 volts |