Vishay Intertechnology, Inc. TVS Diodes P6SMB7.5CAHE3/52

Description
11.3V Clamp 53.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
11.3V Clamp 53.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6SMB7.5CAHE3/52-ND - DigiKey
Thief River Falls, MN, United States
11.3V Clamp 53.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

11.3V Clamp 53.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Protection Diode - 144-P6SMB7.5CAHE3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6SMB7.5CAHE3/52
TVS Protection Diode 144-P6SMB7.5CAHE3/52
TVS DIODE 6.4VWM 11.3VC DO214AA Product overview: P6SMB7.5CAHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB7.5CAHE3/52 can be used for catalog matching and distributor lookup.

TVS DIODE 6.4VWM 11.3VC DO214AA Product overview: P6SMB7.5CAHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB7.5CAHE3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB7.5CAHE3/52 - 888448-P6SMB7.5CAHE3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB7.5CAHE3/52
888448-P6SMB7.5CAHE3/52
TVS - TVS - Diodes - P6SMB7.5CAHE3/52 888448-P6SMB7.5CAHE3/52
Manufacturer: Vishay Win Source Part Number: 888448-P6SMB7.5CAHE3 /52 Series: Automotive, AEC-Q101, P6SMB, TransZorb® Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 11.3V Clamp 53.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: P6SMB7.5 Categories: Circuit Protection Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 888448-P6SMB7.5CAHE3/52
Series: Automotive, AEC-Q101, P6SMB, TransZorb®
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 11.3V Clamp 53.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: P6SMB7.5
Categories: Circuit Protection
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB7.5CAHE3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB7.5CAHE3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB7.5CAHE3/52
TVS DIODE 6.4VWM 11.3VC DO214AA

TVS DIODE 6.4VWM 11.3VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB7.5CAHE3/52-ND 144-P6SMB7.5CAHE3/52 888448-P6SMB7.5CAHE3/52 P6SMB7.5CAHE3/52
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - P6SMB7.5CAHE3/52 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMB) SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 11.3 volts 11.3 volts
Unlock Full Specs
to access all available technical data