The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
85V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, BIDIR, 53V, SMB; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE 53VWM 85VC DO214AA
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB62CA | P6SMB62CALFCT-ND | 552834 | 27AK1486 | P6SMB62CA |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 53V, Smb; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 85 volts | 85 volts | 85 volts | ||
| VBR | 58.9 to 65.1 volts | 58.9 volts | 58.9 volts | 58.9 volts | |
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-201; DO-201 | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMBJ) |