TVS, SMB, 150C, 600W, 511V, B
TVS, SMB, 150C, 600W, 511V, B
TVS, SMB, 150C, 600W, 511V, B
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-P6SMB600CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 828 volts |