92V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 58.1VWM 92VC DO214AA
600W,68V 5%,BIDIR,SMB TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB68CA-M3/5B-ND | P6SMB68CA-M3/5B | 53T1917 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 600W,68V 5%,bidir,smb Tvs Vishay |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 92 volts | 92 volts |