10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.5V Clamp 58.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE, 600W, 5.8V, BIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB6.8CABBCT-ND | 64AH8083 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 5.8V, Bidir, Do-214Aa; Product Range Bourns |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA |
| Peak Pulse Power | 600 watts | |
| VC | 10.5 volts | 10.5 volts |
| VBR | 6.45 volts |