600W Bidirectional TVS Diode, SMB, 5.8V Product overview: P6SMB6.8CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB6.8CA-E3/52
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
DIODE, TVS, BI-DIRECTIONAL, 5W, 5.8V, DO-214AA, FULL REEL; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirection
DIODE, TVS, BI-DIRECTIONAL, 5W, 5.8V, DO-214AA; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirection
TVS DIODE 5.8VWM 10.5VC DO214AA
TVS DIODE 5.8VWM 10.5VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6SMB6.8CA-E3/52 | P6SMB6.8CA-E3/52GITR-ND | 77K0162 | P6SMB6.8CA-E3/52 | P6SMB6.8CA-E3/52 |
| Product Name | 600W 5.8V TVS Protection Diode | TVS Diodes | Diode, Tvs, Bi-Directional, 5W, 5.8V, Do-214Aa, Full Reel; Product Range Vishay | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |