12.1V Clamp 49.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 1086033-P6SMB8.2A-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 7.02V
Minimum Breakdown Voltage: 7.79V
Max Clamping Voltage: 12.1V
Peak Pulse Current(Ippm): 49.6A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
TVS DIODE 7.02VWM 12.1VC DO214AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P6SMB8.2A-E3/52GITR-ND | 1086033-P6SMB8.2A-E3/52 | P6SMB8.2A-E3/52 | 12M0619 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P6SMB8.2A-E3/52 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,7.02V V(Rwm),do-214Aa / Smb Vishay |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 12.1 volts | 12.1 volts | 12.1 volts | |
| VBR | 7.79 volts | 7.79 volts | 7.79 volts |