92V Clamp 6.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
92V Clamp 6.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
92V Clamp 6.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: Bourns Inc.
Win Source Part Number: 1086020-P6SMB68A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 58.1V
Minimum Breakdown Voltage: 64.6V
Max Clamping Voltage: 92V
Peak Pulse Current(Ippm): 6.6A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
TVS DIODE 58.1VWM 92VC DO214AA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB68ABBTR-ND | 1086020-P6SMB68A | P6SMB68A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P6SMB68A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 92 volts | 92 volts | 92 volts |
| VBR | 64.6 volts | 64.6 volts | 64.6 volts |