Manufacturer: ON Semiconductor
Win Source Part Number: 1086031-P6SMB75CAT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 140pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 64.1V
Minimum Breakdown Voltage: 71.3V
Max Clamping Voltage: 103V
Peak Pulse Current(Ippm): 5.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB
600W TVS Diode, Bidirectional, 71.3V Breakdown, SMB, Surface Mount Product overview: P6SMB75CAT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 71.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 71.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB75CAT3G can be used for catalog matching and distributor lookup.
TVS DIODE 64.1VWM 103VC SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086031-P6SMB75CAT3G | P6SMB75CAT3G-ND | 144-P6SMB75CAT3G | P6SMB75CAT3G |
| Product Name | TVS - TVS - Diodes - P6SMB75CAT3G | TVS Diodes | SMD 600W 71.3V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; SMB | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB |
| VWM | 64.1 volts | |||
| IPPM | 5.8 amps | |||
| VC | 103 volts | 103 volts | 103 volts | |
| VBR | 71.3 volts | 71.3 volts | 71.3 volts |