TVS Diode Bidirectional 600W 440V DO-15
TVS Diode Bidirectional 600W 440V DO-15
TVS Diode Bidirectional 600W 440V DO-15
776V Clamp 5.2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
776V Clamp 5.2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DO15 376V 600W BIDIR
DIODE, TVS, 440V, 600W; Product Range:P6KE4 Series; TVS Polarity:Bidirection
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4859430 | 4859430P | 497-15647-1-ND | P6KE440CA | 64AH8069 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 440V, 600W; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | ||
| Direction | Bidirectional | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Do-15 | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | |
| Pin Count | 2 | 2 |