STMicroelectronics, Inc. TVS - TVS - Diodes - P6KE39CARL P6KE39CARL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1085820-P6KE39CARL Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Capacitance @ Frequency: 450pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Case / Package: DO-15 STAND-OFF Voltage (Vwm): 33.3V Minimum Breakdown Voltage: 37.1V Max Clamping Voltage: 69.7V Peak Pulse Current(Ippm): 57A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1085820-P6KE39CARL Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Capacitance @ Frequency: 450pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Case / Package: DO-15 STAND-OFF Voltage (Vwm): 33.3V Minimum Breakdown Voltage: 37.1V Max Clamping Voltage: 69.7V Peak Pulse Current(Ippm): 57A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE39CARL - 1085820-P6KE39CARL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE39CARL
1085820-P6KE39CARL
TVS - TVS - Diodes - P6KE39CARL 1085820-P6KE39CARL
Manufacturer: STMicroelectronics Win Source Part Number: 1085820-P6KE39CARL Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Capacitance @ Frequency: 450pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Case / Package: DO-15 STAND-OFF Voltage (Vwm): 33.3V Minimum Breakdown Voltage: 37.1V Max Clamping Voltage: 69.7V Peak Pulse Current(Ippm): 57A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1085820-P6KE39CARL
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Capacitance @ Frequency: 450pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 33.3V
Minimum Breakdown Voltage: 37.1V
Max Clamping Voltage: 69.7V
Peak Pulse Current(Ippm): 57A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
TVS Diodes - P6KE39CARL-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE39CARL-ND
TVS Diodes P6KE39CARL-ND
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)

Buy Now Datasheet
600 W TVS Protection Diode - 144-P6KE39CARL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 W TVS Protection Diode
144-P6KE39CARL
600 W TVS Protection Diode 144-P6KE39CARL
600 W TVS Product overview: P6KE39CARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE39CARL can be used for catalog matching and distributor lookup.

600 W TVS Product overview: P6KE39CARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE39CARL can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE39CARL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE39CARL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE39CARL
TVS DIODE 33.3VWM 69.7VC DO15

TVS DIODE 33.3VWM 69.7VC DO15

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085820-P6KE39CARL P6KE39CARL-ND 144-P6KE39CARL P6KE39CARL
Product Name TVS - TVS - Diodes - P6KE39CARL TVS Diodes 600 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-15; DO-15 DO-204AC, DO-15, Axial Tape and Reel DO-15; DO-15 (DO-204AC)
VWM 33.3 volts
IPPM 57 amps
VC 69.7 volts 69.7 volts 69.7 volts
VBR 37.1 volts 37.1 volts 37.1 volts
Unlock Full Specs
to access all available technical data