The TVS Diode from Vishay, part number 76K9593, is designed for transient voltage suppression with a peak pulse power capability of 600W. It features a unidirectional polarity and operates with a reverse stand-off voltage (Vrwm) of 43V, with a breakdown voltage range of 40.9V to 45.2V. The maximum clamping voltage is specified at 59.3V, and it can handle a peak pulse current (Ippm) of 10.1A. The diode is housed in a DO-204AC package and is RoHS compliant, making it suitable for various applications in consumer, computer, industrial, automotive, and telecommunication sectors. Its fast response time and excellent clamping capability make it effective for protecting sensitive electronic components against voltage transients.
59.3V Clamp 10.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
59.3V Clamp 10.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 600W, 43V, DO-204AC; TVS Polarity:Unidirectio
TVS DIODE 36.8VWM 59.3VC DO204AC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P6KE43A-E3/54CT-ND | 76K9593 | P6KE43A-E3/54 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 43V, Do-204Ac; Tvs Polarity Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 59.3 volts | 59.3 volts | 59.3 volts |
| VBR | 40.9 volts | 40.9 to 45.2 volts | 40.9 volts |