59.3V Clamp 10.1A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 36.8VWM 59.3VC DO15 Product overview: P6KE43CA-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE43CA-T can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1234612-P6KE43CA-T
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE43CA-T-ND | 144-P6KE43CA-T | 1234612-P6KE43CA-T |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - P6KE43CA-T |
| Configuration | Single | Single | |
| Package | DO-204AC, DO-15, Axial | Tape & Reel (TR) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 59.3 volts |