TVS DIODE 342VWM 548VC DO204AC
Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975572-P6KE400A-AT/B
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Diode TVS Single Uni-Dir 342V 600W 2-Pin DO-15 Box Automotive AEC-Q101 Product overview: P6KE400A-AT/B from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 342V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 342V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE400A-AT/B can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P6KE400A-AT/BTB-ND | 975572-P6KE400A-AT/B | 144-P6KE400A-AT/B |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P6KE400A-AT/B | Automotive 342V 600W TVS Protection Diode |
| Configuration | Single | Single | Single |
| Package | DO-204AC, DO-15, Axial | Bulk | |
| Peak Pulse Power | 600 watts | ||
| VC | 548 volts |