The Transient Voltage Suppressor (TVS) P6KE Series from STMicroelectronics is designed for high overvoltage protection through clamping action. This unidirectional device has a stand-off voltage of 376 V and a peak pulse power dissipation of 600 W (10/1000 µs). It features a low clamping factor and fast response time, making it suitable for protecting voltage-sensitive devices such as MOS technology and low-voltage supplied integrated circuits (ICs). The device complies with IEC 61000-4-2 level 4 standards, providing robust protection against electrostatic discharge (ESD) with ratings of 15 kV for air discharge and 8 kV for contact discharge. The P6KE series is UL recognized and RoHS compliant, ensuring it meets environmental regulations. The package type is DO-15, and it operates within a temperature range of -65 to +175 °C. This product is ideal for engineers seeking reliable transient voltage suppression in their designs.
776V Clamp 5.2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
776V Clamp 5.2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DIODE 376VWM 776VC DO15
TVS Diodes / ESD Suppressors 600W 440V Unidirect
DIODE, TVS, 440V, 600W; Product Range:P6KE4 Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil P6KE Series, Unidirectional, 376 V, DO-15, 2, 380 V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 497-15962-3-ND | P6KE440A | P6KE440A | 64AH8068 | 26M2154 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Tvs, 440V, 600W; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Unidirectional, 376 V, Do-15, 2, 380 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | ||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-204AC | ||
| Peak Pulse Power | 600 watts | 600 watts | |||
| VC | 776 volts | 776 volts |