Vishay Precision Group TVS Diodes P6KE440A-E3/54

Description
602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE440A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE440A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE440A-E3/54 - 929876-P6KE440A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE440A-E3/54
929876-P6KE440A-E3/54
TVS - TVS - Diodes - P6KE440A-E3/54 929876-P6KE440A-E3/54
Manufacturer: Vishay Win Source Part Number: 929876-P6KE440A-E3/5 4 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: P6KE440 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: P6KE440A-E3/54GITR, P6KE440A-E3/54GICT, P6KE440AE354, P6KE440A-E3/54-ND

Manufacturer: Vishay
Win Source Part Number: 929876-P6KE440A-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: P6KE440
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: P6KE440A-E3/54GITR, P6KE440A-E3/54GICT, P6KE440AE354, P6KE440A-E3/54-ND

Buy Now Datasheet
TVS Protection Diode - 144-P6KE440A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE440A-E3/54
TVS Protection Diode 144-P6KE440A-E3/54
TVS DIODE 376VWM 602VC DO204AC Product overview: P6KE440A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE440A-E3/54 can be used for catalog matching and distributor lookup.

TVS DIODE 376VWM 602VC DO204AC Product overview: P6KE440A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE440A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE440A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE440A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE440A-E3/54
TVS DIODE 376VWM 602VC DO204AC

TVS DIODE 376VWM 602VC DO204AC

Supplier's Site
Diode, Tvs, Unidirectional, 5W, 376V, Do-204Ac, Full Reel; Product Range Vishay - 76K9617 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 5W, 376V, Do-204Ac, Full Reel; Product Range Vishay
76K9617
Diode, Tvs, Unidirectional, 5W, 376V, Do-204Ac, Full Reel; Product Range Vishay 76K9617
DIODE, TVS, UNIDIRECTIONAL, 5W, 376V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:376V; Clamping Voltage Max:602V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 5W, 376V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:376V; Clamping Voltage Max:602V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Unidirectional, 5W, 376V, Do-204Ac; Product Range Vishay - 17X9959 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 5W, 376V, Do-204Ac; Product Range Vishay
17X9959
Diode, Tvs, Unidirectional, 5W, 376V, Do-204Ac; Product Range Vishay 17X9959
DIODE, TVS, UNIDIRECTIONAL, 5W, 376V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:376V; Clamping Voltage Max:602V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 5W, 376V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:376V; Clamping Voltage Max:602V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number P6KE440A-E3/54GITR-ND 929876-P6KE440A-E3/54 144-P6KE440A-E3/54 P6KE440A-E3/54 76K9617 17X9959
Product Name TVS Diodes TVS - TVS - Diodes - P6KE440A-E3/54 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Unidirectional, 5W, 376V, Do-204Ac, Full Reel; Product Range Vishay Diode, Tvs, Unidirectional, 5W, 376V, Do-204Ac; Product Range Vishay
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) Tape & Reel (TR) DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 602 volts 602 volts
Unlock Full Specs
to access all available technical data