59.3V Clamp 10.1A (8/20µs) Ipp Tvs Diode Through Hole Axial
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE43ARL-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | T-18, Axial |
| Peak Pulse Power | 600 watts |
| VC | 59.3 volts |