600W Unidirectional TVS Diode, DO-15, 342V Product overview: P6KE400ARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 342V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 342V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE400ARL can be used for catalog matching and distributor lookup.
706V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS-DIODE, 5W, 342V, Unidirectional, DO-15, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 342VWM 706VC DO15
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6KE400ARL | 497-7856-2-ND | 57P0092 | P6KE400ARL |
| Product Name | 600W 342V TVS Protection Diode | TVS Diodes | Tvs-Diode, 5W, 342V, Unidirectional, Do-15, Full Reel; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape and Reel | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |