Vishay Precision Group 600W 418V 462V TVS Protection Diode P6KE440CA-E3/54

Description
600W Bidirectional TVS Diode, 418V-462V Breakdown, DO-204AC Product overview: P6KE440CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 418V, 462V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 418V, 462V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE440CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 418V-462V Breakdown, DO-204AC Product overview: P6KE440CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 418V, 462V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 418V, 462V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE440CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 418V 462V TVS Protection Diode - 144-P6KE440CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 418V 462V TVS Protection Diode
144-P6KE440CA-E3/54
600W 418V 462V TVS Protection Diode 144-P6KE440CA-E3/54
600W Bidirectional TVS Diode, 418V-462V Breakdown, DO-204AC Product overview: P6KE440CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 418V, 462V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 418V, 462V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE440CA-E3/54 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 418V-462V Breakdown, DO-204AC Product overview: P6KE440CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 418V, 462V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 418V, 462V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE440CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE440CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE440CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE440CA-E3/54 - 929877-P6KE440CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE440CA-E3/54
929877-P6KE440CA-E3/54
TVS - TVS - Diodes - P6KE440CA-E3/54 929877-P6KE440CA-E3/54
Manufacturer: Vishay Win Source Part Number: 929877-P6KE440CA-E3/ 54 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: P6KE440 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: P6KE440CA-E3/54-ND, P6KE440CA-E3/54GITR, P6KE440CAE354, P6KE440CA-E3/54GICT

Manufacturer: Vishay
Win Source Part Number: 929877-P6KE440CA-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 602V Clamp 1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: P6KE440
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: P6KE440CA-E3/54-ND, P6KE440CA-E3/54GITR, P6KE440CAE354, P6KE440CA-E3/54GICT

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
P6KE440CA-E3/54
TVS Diodes / ESD Suppressors P6KE440CA-E3/54
TVS Diodes / ESD Suppressors 600W 440V Bidirect

TVS Diodes / ESD Suppressors 600W 440V Bidirect

Buy Now Datasheet
Diode, Tvs, Bi-Directional, 5W, 376V, Do-204Ac, Full Reel; Product Range Vishay - 76K9627 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 5W, 376V, Do-204Ac, Full Reel; Product Range Vishay
76K9627
Diode, Tvs, Bi-Directional, 5W, 376V, Do-204Ac, Full Reel; Product Range Vishay 76K9627
DIODE, TVS, BI-DIRECTIONAL, 5W, 376V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:376V; Clamping Voltage Max:602V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 5W, 376V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:376V; Clamping Voltage Max:602V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, Bi-Directional, 5W, 376V, Do-204Ac; Product Range Vishay - 17X9960 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 5W, 376V, Do-204Ac; Product Range Vishay
17X9960
Diode, Tvs, Bi-Directional, 5W, 376V, Do-204Ac; Product Range Vishay 17X9960
DIODE, TVS, BI-DIRECTIONAL, 5W, 376V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:376V; Clamping Voltage Max:602V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 5W, 376V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:376V; Clamping Voltage Max:602V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE440CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE440CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE440CA-E3/54
TVS DIODE 376VWM 602VC DO204AC

TVS DIODE 376VWM 602VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE440CA-E3/54 P6KE440CA-E3/54GICT-ND 929877-P6KE440CA-E3/54 P6KE440CA-E3/54 76K9627 P6KE440CA-E3/54
Product Name 600W 418V 462V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P6KE440CA-E3/54 TVS Diodes / ESD Suppressors Diode, Tvs, Bi-Directional, 5W, 376V, Do-204Ac, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-204AC DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data