The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Diode TVS Bi-Directional 36.8V 600W DO15
Diode TVS Bi-Directional 36.8V 600W DO15
Diode TVS Bi-Directional 36.8V 600W DO15
59.3V Clamp 10.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
59.3V Clamp 10.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 36.8VWM 59.3VC DO204AC
TVS DO15 36.8V 600W BIDIR
TVS DIODE, 600W, 43V, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 43V, DO-15, FULL REEL; Product Range:P6KE Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE43CA | 7645473P | 7645473 | P6KE43CALFCT-ND | P6KE43CA | P6KE43CA | 17H1891 |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 43V, Do-15; Product Range Littelfuse |
| VR | 36.8 volts | ||||||
| VBR | 40.9 to 45.2 volts | 40.9 volts | 40.9 volts | 40.9 volts | 40.9 volts | ||
| PD | 600000 milliwatts | ||||||
| Configuration | Single | Single | Single | ||||
| Direction | Bidirectional | Bidirectional | Bidirectional | Bidirectional |