548V Clamp 1.1A Ipp Tvs Diode Through Hole DO-15
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-P6KE400A_R2_00001TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts |
| VC | 548 volts |