The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
59.3V Clamp 10.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
59.3V Clamp 10.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 600W, 36.8V, UNIDIR, DO-204AC ROHS COMPLIANT: YES
TVS DO15 36.8V 600W UNIDIR
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE43A | P6KE43ALFCT-ND | 64AH8066 | P6KE43A |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 600W, 36.8V, Unidir, Do-204Ac Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VBR | 40.9 to 45.2 volts | 40.9 volts | 40.9 volts | |
| PD | 600000 milliwatts | |||
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | ||
| Peak Pulse Power | 600 watts | 600 watts |