Vishay Intertechnology, Inc. TVS Diodes P6KE43CA-E3/73

Description
59.3V Clamp 10.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
59.3V Clamp 10.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE43CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 10.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

59.3V Clamp 10.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
600W 40.9V TVS Protection Diode - 144-P6KE43CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 40.9V TVS Protection Diode
144-P6KE43CA-E3/73
600W 40.9V TVS Protection Diode 144-P6KE43CA-E3/73
TVS Diode, 600W, Bidirectional, 40.9V Breakdown, DO-15 Product overview: P6KE43CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 40.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 40.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE43CA-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode, 600W, Bidirectional, 40.9V Breakdown, DO-15 Product overview: P6KE43CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 40.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 40.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE43CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6KE43CA-E3/73 - 1085824-P6KE43CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE43CA-E3/73
1085824-P6KE43CA-E3/73
TVS - TVS - Diodes - P6KE43CA-E3/73 1085824-P6KE43CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1085824-P6KE43CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 36.8V Minimum Breakdown Voltage: 40.9V Max Clamping Voltage: 59.3V Peak Pulse Current(Ippm): 10.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085824-P6KE43CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 36.8V
Minimum Breakdown Voltage: 40.9V
Max Clamping Voltage: 59.3V
Peak Pulse Current(Ippm): 10.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE43CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE43CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE43CA-E3/73
TVS DIODE 36.8VWM 59.3VC DO204AC

TVS DIODE 36.8VWM 59.3VC DO204AC

Supplier's Site
600W,43V 5%,bidir,axial Tvs Vishay - 76K9605 - Newark, An Avnet Company
Chicago, IL, United States
600W,43V 5%,bidir,axial Tvs Vishay
76K9605
600W,43V 5%,bidir,axial Tvs Vishay 76K9605
600W,43V 5%,BIDIR,AXIAL TVS

600W,43V 5%,BIDIR,AXIAL TVS

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
P6KE43CA-E3/73
TVS Diodes / ESD Suppressors P6KE43CA-E3/73
TVS Diodes / ESD Suppressors 600W 43V Bidirect

TVS Diodes / ESD Suppressors 600W 43V Bidirect

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE43CA-E3/73-ND 144-P6KE43CA-E3/73 1085824-P6KE43CA-E3/73 P6KE43CA-E3/73 76K9605 P6KE43CA-E3/73
Product Name TVS Diodes 600W 40.9V TVS Protection Diode TVS - TVS - Diodes - P6KE43CA-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,43V 5%,bidir,axial Tvs Vishay TVS Diodes / ESD Suppressors
Configuration Single Single
Package DO-204AC, DO-15, Axial Tape and Reel DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15) DO-204AC
Peak Pulse Power 600 watts 600 watts 600 watts
VC 59.3 volts 59.3 volts 59.3 volts
VBR 40.9 volts 40.9 volts 40.9 volts
Unlock Full Specs
to access all available technical data