Vishay Intertechnology, Inc. Through-Hole 600W 49.9V TVS Protection Diode P6KE36CA-E3/54

Description
TVS Diode 600W Bidirectional 49.9V DO-15 Through Hole Product overview: P6KE36CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 49.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 49.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE36CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 600W Bidirectional 49.9V DO-15 Through Hole Product overview: P6KE36CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 49.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 49.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE36CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 600W 49.9V TVS Protection Diode - 144-P6KE36CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600W 49.9V TVS Protection Diode
144-P6KE36CA-E3/54
Through-Hole 600W 49.9V TVS Protection Diode 144-P6KE36CA-E3/54
TVS Diode 600W Bidirectional 49.9V DO-15 Through Hole Product overview: P6KE36CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 49.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 49.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE36CA-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode 600W Bidirectional 49.9V DO-15 Through Hole Product overview: P6KE36CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 49.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 49.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE36CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE36CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 12A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

49.9V Clamp 12A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE36CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 12A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

49.9V Clamp 12A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Tvs Diode, 600W, 36V, Do-204Ac, Full Reel; Product Range Vishay - 12M0573 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 36V, Do-204Ac, Full Reel; Product Range Vishay
12M0573
Tvs Diode, 600W, 36V, Do-204Ac, Full Reel; Product Range Vishay 12M0573
TVS DIODE, 600W, 36V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:30.8V; Clamping Voltage Max:49.9V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 36V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:30.8V; Clamping Voltage Max:49.9V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE36CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE36CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE36CA-E3/54
TVS DIODE 30.8VWM 49.9VC DO204AC

TVS DIODE 30.8VWM 49.9VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE36CA-E3/54 P6KE36CA-E3/54GITR-ND 12M0573 P6KE36CA-E3/54
Product Name Through-Hole 600W 49.9V TVS Protection Diode TVS Diodes Tvs Diode, 600W, 36V, Do-204Ac, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-204AC DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data