Vishay Precision Group TVS - TVS - Diodes - P6KE24CA-E3/54 P6KE24CA-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 888407-P6KE24CA-E3/5 4 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: P6KE24 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: P6KE24CAE354, P6KE24CA-E3/54GICT, P6KE24CA-E3/54-ND, P6KE24CA-E3/54GITR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 888407-P6KE24CA-E3/5 4 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: P6KE24 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: P6KE24CAE354, P6KE24CA-E3/54GICT, P6KE24CA-E3/54-ND, P6KE24CA-E3/54GITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE24CA-E3/54 - 888407-P6KE24CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE24CA-E3/54
888407-P6KE24CA-E3/54
TVS - TVS - Diodes - P6KE24CA-E3/54 888407-P6KE24CA-E3/54
Manufacturer: Vishay Win Source Part Number: 888407-P6KE24CA-E3/5 4 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: P6KE24 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: P6KE24CAE354, P6KE24CA-E3/54GICT, P6KE24CA-E3/54-ND, P6KE24CA-E3/54GITR

Manufacturer: Vishay
Win Source Part Number: 888407-P6KE24CA-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: P6KE24
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: P6KE24CAE354, P6KE24CA-E3/54GICT, P6KE24CA-E3/54-ND, P6KE24CA-E3/54GITR

Buy Now Datasheet
TVS Diodes - P6KE24CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE24CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

33.2V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Protection Diode - 144-P6KE24CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE24CA-E3/54
TVS Protection Diode 144-P6KE24CA-E3/54
TVS DIODE 20.5VWM 33.2VC DO204AC Product overview: P6KE24CA-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE24CA-E3/54 can be used for catalog matching and distributor lookup.

TVS DIODE 20.5VWM 33.2VC DO204AC Product overview: P6KE24CA-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE24CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE24CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE24CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE24CA-E3/54
TVS DIODE 20.5VWM 33.2VC DO204AC

TVS DIODE 20.5VWM 33.2VC DO204AC

Supplier's Site
Tvs Diode, 600W, 24V, Do-204Ac; Product Range Vishay - 76K9432 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 24V, Do-204Ac; Product Range Vishay
76K9432
Tvs Diode, 600W, 24V, Do-204Ac; Product Range Vishay 76K9432
TVS DIODE, 600W, 24V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:33.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 24V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:33.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
P6KE24CA-E3/54
TVS Diodes / ESD Suppressors P6KE24CA-E3/54
TVS Diodes / ESD Suppressors 600W 24V Bidirect

TVS Diodes / ESD Suppressors 600W 24V Bidirect

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 888407-P6KE24CA-E3/54 P6KE24CA-E3/54GITR-ND 144-P6KE24CA-E3/54 P6KE24CA-E3/54 76K9432 P6KE24CA-E3/54
Product Name TVS - TVS - Diodes - P6KE24CA-E3/54 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 24V, Do-204Ac; Product Range Vishay TVS Diodes / ESD Suppressors
Package DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial Tape & Reel (TR) DO-15; DO-204AC (DO-15) DO-204AC DO-204AC
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single Single
Peak Pulse Power 600 watts 600 watts 600 watts
VC 33.2 volts 33.2 volts
Unlock Full Specs
to access all available technical data