482V Clamp 1.3A Ipp Tvs Diode Through Hole DO-15
482V Clamp 1.3A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 300VWM 482VC DO15
TVS DIODE 300VWM 482VC DO15
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE350CA-TPMSTR-ND | P6KE350CA-TP | P6KE350CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 | DO-15; DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 482 volts | 482 volts | 482 volts |