Vishay Precision Group TVS Diodes P6KE30A-E3/54

Description
Unidirectional TVS 600W 30V DO-15
Request a Quote Datasheet
Description
Unidirectional TVS 600W 30V DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 6997979 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997979
TVS Diodes 6997979
Unidirectional TVS 600W 30V DO-15

Unidirectional TVS 600W 30V DO-15

Supplier's Site
TVS Diodes - 6997979P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997979P
TVS Diodes 6997979P
Unidirectional TVS 600W 30V DO-15

Unidirectional TVS 600W 30V DO-15

Supplier's Site
TVS Diodes - 1652295 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652295
TVS Diodes 1652295
Unidirectional TVS 600W 30V DO-15

Unidirectional TVS 600W 30V DO-15

Supplier's Site
TVS Diodes - P6KE30A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE30A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE30A-E3/54 - 791207-P6KE30A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE30A-E3/54
791207-P6KE30A-E3/54
TVS - TVS - Diodes - P6KE30A-E3/54 791207-P6KE30A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791207-P6KE30A-E3/54 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-204AC, DO-15, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25.6V Current - Peak Pulse (10/1000μs): 14.5A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6KE30A Categories: Circuit Protection Minimum Breakdown Voltage: 28.5V Manufacturer Package: DO-204AC (DO-15) Maximum Clamping Voltage: 41.4V Alternative Parts (Cross-Reference): P6KE30A; MAP6KE30A; MXLP6KE30ATR; Introduction Date: January 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791207-P6KE30A-E3/54
Series: TransZorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AC, DO-15, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Current - Peak Pulse (10/1000μs): 14.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6KE30A
Categories: Circuit Protection
Minimum Breakdown Voltage: 28.5V
Manufacturer Package: DO-204AC (DO-15)
Maximum Clamping Voltage: 41.4V
Alternative Parts (Cross-Reference): P6KE30A; MAP6KE30A; MXLP6KE30ATR;
Introduction Date: January 25, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600W 28.5V TVS Protection Diode - 144-P6KE30A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 28.5V TVS Protection Diode
144-P6KE30A-E3/54
600W 28.5V TVS Protection Diode 144-P6KE30A-E3/54
600W Unidirectional TVS Diode, 28.5V Breakdown, DO-204AC Product overview: P6KE30A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 28.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 28.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE30A-E3/54 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 28.5V Breakdown, DO-204AC Product overview: P6KE30A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 28.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 28.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE30A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 600W, 30V, Do-204Ac, Full Reel; Product Range Vishay - 12M0563 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 30V, Do-204Ac, Full Reel; Product Range Vishay
12M0563
Tvs Diode, 600W, 30V, Do-204Ac, Full Reel; Product Range Vishay 12M0563
TVS DIODE, 600W, 30V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 30V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 30V, Do-204Ac; Product Range Vishay - 05R5640 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 30V, Do-204Ac; Product Range Vishay
05R5640
Tvs Diode, 600W, 30V, Do-204Ac; Product Range Vishay 05R5640
TVS DIODE, 600W, 30V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 30V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE30A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE30A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE30A-E3/54
TVS DIODE 25.6VWM 41.4VC DO204AC

TVS DIODE 25.6VWM 41.4VC DO204AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 6997979 6997979P P6KE30A-E3/54GICT-ND 791207-P6KE30A-E3/54 144-P6KE30A-E3/54 12M0563 P6KE30A-E3/54
Product Name TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - P6KE30A-E3/54 600W 28.5V TVS Protection Diode Tvs Diode, 600W, 30V, Do-204Ac, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single Single
Direction Unidirectional Unidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package Do-204ac DO-204 DO-204AC, DO-15, Axial Tape and Reel DO-204AC DO-15; DO-204AC (DO-15)
Pin Count 2 2 2
Unlock Full Specs
to access all available technical data