Vishay Intertechnology, Inc. TVS Diodes P6KE300A-E3/54

Description
414V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
414V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE300A-E3/54-ND - DigiKey
Thief River Falls, MN, United States
414V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

414V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE300A-E3/54 - 929874-P6KE300A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE300A-E3/54
929874-P6KE300A-E3/54
TVS - TVS - Diodes - P6KE300A-E3/54 929874-P6KE300A-E3/54
Manufacturer: Vishay Win Source Part Number: 929874-P6KE300A-E3/5 4 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 414V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: P6KE300 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 929874-P6KE300A-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 414V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: P6KE300
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
600W 256V TVS Protection Diode - 144-P6KE300A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 256V TVS Protection Diode
144-P6KE300A-E3/54
600W 256V TVS Protection Diode 144-P6KE300A-E3/54
600W TVS Diode, Unidirectional, 256V, DO-204AC Product overview: P6KE300A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 256V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 256V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE300A-E3/54 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 256V, DO-204AC Product overview: P6KE300A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 256V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 256V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE300A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transient Suppressor Diode,single,unidirectional,256V V(Rwm),do-204Ac Vishay - 76K9500 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,256V V(Rwm),do-204Ac Vishay
76K9500
Transient Suppressor Diode,single,unidirectional,256V V(Rwm),do-204Ac Vishay 76K9500
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,256V V(RWM),DO-204AC

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,256V V(RWM),DO-204AC

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE300A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE300A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE300A-E3/54
TVS DIODE 256VWM 414VC DO204AC

TVS DIODE 256VWM 414VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE300A-E3/54-ND 929874-P6KE300A-E3/54 144-P6KE300A-E3/54 76K9500 P6KE300A-E3/54
Product Name TVS Diodes TVS - TVS - Diodes - P6KE300A-E3/54 600W 256V TVS Protection Diode Transient Suppressor Diode,single,unidirectional,256V V(Rwm),do-204Ac Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) Tape and Reel DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 414 volts 414 volts
Unlock Full Specs
to access all available technical data