45.7V Clamp 13.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
45.7V Clamp 13.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 600W, 33V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 33V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio
TVS DIODE 28.2VWM 45.7VC DO204AC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE33A-E3/54GICT-ND | 05R5642 | P6KE33A-E3/54 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 33V, Do-204Ac; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 45.7 volts | 45.7 volts | |
| VBR | 31.4 volts | 31.4 volts |