Littelfuse, Inc. 600W 30.8V TVS Protection Diode P6KE36A-B

Description
Trans Voltage Suppressor Diode, 600W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, PLASTIC, DO-15, 2 PIN Product overview: P6KE36A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE36A-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 600W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, PLASTIC, DO-15, 2 PIN Product overview: P6KE36A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE36A-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 30.8V TVS Protection Diode - 144-P6KE36A-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 30.8V TVS Protection Diode
144-P6KE36A-B
600W 30.8V TVS Protection Diode 144-P6KE36A-B
Trans Voltage Suppressor Diode, 600W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, PLASTIC, DO-15, 2 PIN Product overview: P6KE36A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE36A-B can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, PLASTIC, DO-15, 2 PIN Product overview: P6KE36A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE36A-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6KE36A-B - 888412-P6KE36A-B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE36A-B
888412-P6KE36A-B
TVS - TVS - Diodes - P6KE36A-B 888412-P6KE36A-B
Manufacturer: Littelfuse Inc. Win Source Part Number: 888412-P6KE36A-B Series: P6KE Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 49.9V Clamp 12.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Bulk Mounting: Through Hole Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks HTSUS: 8541.10.0080 Other Part Number: -P6KE36A-B, P6KE36A-BLF

Manufacturer: Littelfuse Inc.
Win Source Part Number: 888412-P6KE36A-B
Series: P6KE
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 49.9V Clamp 12.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
HTSUS: 8541.10.0080
Other Part Number: -P6KE36A-B, P6KE36A-BLF

Buy Now Datasheet
TVS Diodes - P6KE36A-BLF-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE36A-BLF-ND
TVS Diodes P6KE36A-BLF-ND
49.9V Clamp 12.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

49.9V Clamp 12.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE36A-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE36A-B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE36A-B
TVS DIODE 30.8VWM 49.9VC DO204AC

TVS DIODE 30.8VWM 49.9VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE36A-B 888412-P6KE36A-B P6KE36A-BLF-ND P6KE36A-B
Product Name 600W 30.8V TVS Protection Diode TVS - TVS - Diodes - P6KE36A-B TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Unlock Full Specs
to access all available technical data