TVS Diode Bidirectional 600W 39V DO-15
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS Diodes / ESD Suppressors 600W 39V Bidirect
Transient Voltage Suppressor, TVS, Transil P6KE Series, Bidirectional, 33.3 V, DO-15, 2, 37.1 V RoHS Compliant: Yes
TVS DIODE 33.3VWM 69.7VC DO15
TVS DO15 33.3V 600W BIDIR
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4859389 | 497-11390-1-ND | P6KE39CA | 26M2153 | P6KE39CA | P6KE39CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Bidirectional, 33.3 V, Do-15, 2, 37.1 V Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Direction | Bidirectional | Bidirectional | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Do-15 | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | |
| Pin Count | 2 |