529V Clamp 7.6A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
529V Clamp 7.6A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Unidirectional 600W TVS diode,P6KE300A
Unidirectional 600W TVS diode,P6KE300A
Unidirectional 600W TVS diode,P6KE300A
Trans Voltage Suppressor Diode, 600W, 256V V(RWM), Unidirectional, 1 Element, Silicon, DO-15
TVS DIODE 256VWM 529VC DO15
DIODE, TVS, 300V, 600W; Product Range:Transil P6KE Series; TVS Polarity:Unidirectio
TVS DIODE 256VWM 529VC DO15
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-16185-1-ND | 4864628 | 4864628P | P6KE300A | P6KE300A | 26M2149 | P6KE300A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 300V, 600W; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | Single | ||||
| Package | DO-204AC, DO-15, Axial | Do-15 | DO-15; DO-15 | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||||
| VC | 529 volts | 529 volts | 529 volts | ||||
| VBR | 285 volts | 285 volts | 285 volts |