482V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
DIODE, TVS, BI-DIRECTIONAL, 5W, 300V, DO-204AC, FULL REEL; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection
DIODE, TVS, BI-DIRECTIONAL, 5W, 300V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Bidirection
TVS DIODE 300VWM 482VC DO204AC
TVS DIODE 300VWM 482VC DO204AC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE350CA-E3/54GITR-ND | 76K9534 | P6KE350CA-E3/54 | P6KE350CA-E3/54 |
| Product Name | TVS Diodes | Diode, Tvs, Bi-Directional, 5W, 300V, Do-204Ac, Full Reel; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 482 volts | 482 volts | 482 volts | |
| VBR | 333 volts | 333 volts | 333 volts |