Vishay Intertechnology, Inc. Through-Hole 600W 360V TVS Protection Diode P6KE250CA-E3/54

Description
TVS Diode 600W Bidirectional 360V DO-204AC Through Hole Product overview: P6KE250CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 360V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 360V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE250CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 600W Bidirectional 360V DO-204AC Through Hole Product overview: P6KE250CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 360V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 360V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE250CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 600W 360V TVS Protection Diode - 144-P6KE250CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600W 360V TVS Protection Diode
144-P6KE250CA-E3/54
Through-Hole 600W 360V TVS Protection Diode 144-P6KE250CA-E3/54
TVS Diode 600W Bidirectional 360V DO-204AC Through Hole Product overview: P6KE250CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 360V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 360V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE250CA-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode 600W Bidirectional 360V DO-204AC Through Hole Product overview: P6KE250CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 360V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 360V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE250CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1019059-P6KE250CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1019059-P6KE250CA-E3/54
Circuit Protection - TVS - Diodes 1019059-P6KE250CA-E3/54
Win Source Part Number: 1019059-P6KE250CA-E3 /54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 214V Voltage - Breakdown (Min): 237V Voltage - Clamping (Max) @ Ipp: 344V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: P6KE250

Win Source Part Number: 1019059-P6KE250CA-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 214V
Voltage - Breakdown (Min): 237V
Voltage - Clamping (Max) @ Ipp: 344V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.7A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: P6KE250

Buy Now Datasheet
TVS Diodes - P6KE250CA-E3/54-ND - DigiKey
Thief River Falls, MN, United States
344V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

344V Clamp 1.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE250CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE250CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE250CA-E3/54
TVS DIODE 214VWM 344VC DO204AC

TVS DIODE 214VWM 344VC DO204AC

Supplier's Site
Transient Suppressor Diode,single,bidirectional,214V V(Rwm),do-204Ac Vishay - 76K9456 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,214V V(Rwm),do-204Ac Vishay
76K9456
Transient Suppressor Diode,single,bidirectional,214V V(Rwm),do-204Ac Vishay 76K9456
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,214V V(RWM),DO-204AC

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,214V V(RWM),DO-204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-P6KE250CA-E3/54 1019059-P6KE250CA-E3/54 P6KE250CA-E3/54-ND P6KE250CA-E3/54 76K9456
Product Name Through-Hole 600W 360V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,bidirectional,214V V(Rwm),do-204Ac Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data