TVS Diode Bidirectional 600W 33V DO-15
TVS Diode Bidirectional 600W 33V DO-15
TVS Diode Bidirectional 600W 33V DO-15
59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DO15 28.2V 600W BIDIR
TVS DIODE 28.2VWM 59VC DO15
Transient Voltage Suppressor, TVS, Transil P6KE Series, Bidirectional, 28.2 V, DO-15, 2, 31.4 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4864656 | 4864656P | 497-P6KE33CACT-ND | P6KE33CA | P6KE33CA | 59M7585 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Bidirectional, 28.2 V, Do-15, 2, 31.4 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | |||
| Direction | Bidirectional | Bidirectional | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-15 | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | |
| Pin Count | 2 | 2 |