TVS Diode Bidirectional 600W 27V DO-15
TVS Diode Bidirectional 600W 27V DO-15
TVS Diode Bidirectional 600W 27V DO-15
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Transient Voltage Suppressor, TVS, Transil P6KE Series, Bidirectional, 23.1 V, DO-15, 2, 25.7 V RoHS Compliant: Yes
TVS DO15 23.1V 600W BIDIR
TVS DIODE 23.1VWM 48.3VC DO15
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4859317 | 4859317P | 497-11387-1-ND | 59M7583 | P6KE27CA | P6KE27CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Bidirectional, 23.1 V, Do-15, 2, 25.7 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | |||
| Direction | Bidirectional | Bidirectional | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-15 | DO-15; DO-15 | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | |
| Pin Count | 2 | 2 |