64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS Diode Bidirectional 600W 36V DO-15
TVS Diode Bidirectional 600W 36V DO-15
TVS DO15 30.8V 600W BIDIR
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6468-1-ND | 4859367P | 1686153 | P6KE36CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 | Do-15 | DO-15; DO-15 (DO-204AC) |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 49.9 volts | 64.3 volts | ||
| VBR | 34.2 volts | 34.2 volts |