TVS DIODE 33.3VWM 53.9V DO204AC
TVS DIODE, BIDIR, 33.3V, 600W, DO-15 ROHS COMPLIANT: YES
TVS DIODE, BIDIR, 33.3V, 600W, DO-15; Product Range:P6KE-AT Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P6KE39CA-AT/BTB-ND | 29AK4544 | 36AK5108 |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 33.3V, 600W, Do-15 Rohs Compliant Yageo | Tvs Diode, Bidir, 33.3V, 600W, Do-15; Product Range Yageo |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | |
| Peak Pulse Power | 600 watts | ||
| VC | 53.9 volts | ||
| VBR | 37.1 volts |