Vishay Intertechnology, Inc. TVS Diodes P6KE36AHE3/54

Description
49.9V Clamp 12A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
49.9V Clamp 12A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE36AHE3/54-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 12A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

49.9V Clamp 12A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Transient Voltage Suppression Diode; Tvs Polarity Vishay - 09N1777 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppression Diode; Tvs Polarity Vishay
09N1777
Transient Voltage Suppression Diode; Tvs Polarity Vishay 09N1777
TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:30.8V; Breakdown Voltage Range:34.2V to 37.8V; Clamping Voltage Vc Max:49.9V; Peak Pulse Current Ippm:12A; Diode Case Style:DO-204AC RoHS Compliant: Yes

TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:30.8V; Breakdown Voltage Range:34.2V to 37.8V; Clamping Voltage Vc Max:49.9V; Peak Pulse Current Ippm:12A; Diode Case Style:DO-204AC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE36AHE3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE36AHE3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE36AHE3/54
TVS DIODE 30.8VWM 49.9VC DO204AC

TVS DIODE 30.8VWM 49.9VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE36AHE3/54-ND 09N1777 P6KE36AHE3/54
Product Name TVS Diodes Transient Voltage Suppression Diode; Tvs Polarity Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-204AC, DO-15, Axial DO-204AC DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts
VC 49.9 volts 49.9 volts 49.9 volts
VBR 34.2 volts 34.2 to 37.8 volts 34.2 volts
Unlock Full Specs
to access all available technical data