Vishay Intertechnology, Inc. 600W 315V TVS Protection Diode P6KE300A-E3/73

Description
600W TVS Diode, Unidirectional, 315V Breakdown, DO-204AC Product overview: P6KE300A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 315V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 315V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE300A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W TVS Diode, Unidirectional, 315V Breakdown, DO-204AC Product overview: P6KE300A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 315V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 315V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE300A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 315V TVS Protection Diode - 144-P6KE300A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 315V TVS Protection Diode
144-P6KE300A-E3/73
600W 315V TVS Protection Diode 144-P6KE300A-E3/73
600W TVS Diode, Unidirectional, 315V Breakdown, DO-204AC Product overview: P6KE300A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 315V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 315V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE300A-E3/73 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 315V Breakdown, DO-204AC Product overview: P6KE300A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 315V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 315V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE300A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE300A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
414V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

414V Clamp 1.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE300A-E3/73 - 725865-P6KE300A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE300A-E3/73
725865-P6KE300A-E3/73
TVS - TVS - Diodes - P6KE300A-E3/73 725865-P6KE300A-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 725865-P6KE300A-E3/7 3 Packaging: Tape & Box (TB) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 1.4A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AC, DO-15, Axial Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Family Part Number: P6KE Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 256V Voltage - Breakdown (Minimum): 285V Voltage - Clamping (Maximum) at Ipp: 414V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 725865-P6KE300A-E3/73
Packaging: Tape & Box (TB)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 1.4A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Family Part Number: P6KE
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 256V
Voltage - Breakdown (Minimum): 285V
Voltage - Clamping (Maximum) at Ipp: 414V

Buy Now
600W,300V 5%,unidir,axial Tvs Vishay - 76K9501 - Newark, An Avnet Company
Chicago, IL, United States
600W,300V 5%,unidir,axial Tvs Vishay
76K9501
600W,300V 5%,unidir,axial Tvs Vishay 76K9501
600W,300V 5%,UNIDIR,AXIAL TVS

600W,300V 5%,UNIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE300A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE300A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE300A-E3/73
TVS DIODE 256VWM 414VC DO204AC

TVS DIODE 256VWM 414VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE300A-E3/73 P6KE300A-E3/73-ND 725865-P6KE300A-E3/73 76K9501 P6KE300A-E3/73
Product Name 600W 315V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P6KE300A-E3/73 600W,300V 5%,unidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data