DIODES Incorporated TVS - TVS - Diodes - P6KE300CA-T P6KE300CA-T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802514-P6KE300CA-T Packaging: Reel Type: Zener Mounting Style: Through Hole Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 256V Voltage - Breakdown (Min): 285V Current - Peak Pulse (10/1000μs): 1.45A Power - Peak Pulse: 600W Power Line Protection: No Supplier Device Package: DO-15 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AC, DO-15, Axial Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 414V Part Number Series: P6KE300
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802514-P6KE300CA-T Packaging: Reel Type: Zener Mounting Style: Through Hole Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 256V Voltage - Breakdown (Min): 285V Current - Peak Pulse (10/1000μs): 1.45A Power - Peak Pulse: 600W Power Line Protection: No Supplier Device Package: DO-15 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AC, DO-15, Axial Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 414V Part Number Series: P6KE300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE300CA-T - 802514-P6KE300CA-T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE300CA-T
802514-P6KE300CA-T
TVS - TVS - Diodes - P6KE300CA-T 802514-P6KE300CA-T
Manufacturer: Diodes Incorporated Win Source Part Number: 802514-P6KE300CA-T Packaging: Reel Type: Zener Mounting Style: Through Hole Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 256V Voltage - Breakdown (Min): 285V Current - Peak Pulse (10/1000μs): 1.45A Power - Peak Pulse: 600W Power Line Protection: No Supplier Device Package: DO-15 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AC, DO-15, Axial Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 414V Part Number Series: P6KE300

Manufacturer: Diodes Incorporated
Win Source Part Number: 802514-P6KE300CA-T
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 256V
Voltage - Breakdown (Min): 285V
Current - Peak Pulse (10/1000μs): 1.45A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-15
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 414V
Part Number Series: P6KE300

Buy Now
TVS Diodes - P6KE300CA-T-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE300CA-T-ND
TVS Diodes P6KE300CA-T-ND
414V Clamp 1.45A Ipp Tvs Diode Through Hole DO-15

414V Clamp 1.45A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
TVS Protection Diode - 144-P6KE300CA-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE300CA-T
TVS Protection Diode 144-P6KE300CA-T
TVS DIODE 256VWM 414VC DO15 Product overview: P6KE300CA-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE300CA-T can be used for catalog matching and distributor lookup.

TVS DIODE 256VWM 414VC DO15 Product overview: P6KE300CA-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE300CA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE300CA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE300CA-T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE300CA-T
TVS DIODE 256VWM 414VC DO15

TVS DIODE 256VWM 414VC DO15

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 802514-P6KE300CA-T P6KE300CA-T-ND 144-P6KE300CA-T P6KE300CA-T
Product Name TVS - TVS - Diodes - P6KE300CA-T TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 414 volts 414 volts 414 volts
VBR 285 volts 285 volts 285 volts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data